Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
305731-000,
1192315-9 |
Prices starting from US$37.83
Distributor | Stock | ||
---|---|---|---|
Newark
from US$52.42
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$65.04
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$66.10
|
1
in stock
|
Buy Now | |
element14
from US$83.80
|
1
in stock
|
Buy Now | |
Avnet America
from US$43.19
|
-
|
Buy Now | |
Distrelec
from US$54.28
|
-
|
Buy Now | |
TTI Europe
from US$49.77
|
-
|
Buy Now | |
Sager
from US$37.83
|
-
|
Buy Now | |
Farnell
from US$78.27
|
-
|
Buy Now |
Material Code | 25 |
---|---|
材質システム コード | 25 |
Material | Fluid Resistant Modified Elastomer |
Adhesive Pre-Coat | Yes |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 1) | 12.7 – 26.9mm, .5 – 1.06in |
Inside Diameter Range (Leg 2) | 5.8 – 13.2mm, .23 – .52in |
Inside Diameter Range (Body) | 12.7 – 26.9mm, .5 – 1.06in |
Government Qualified | No |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Molded Part Shape Code | 322A |
Comment | Use only with DR-25 tubing. |
Adhesive Options | /225 Precoat |
Adhesive Code | 225 |
Molded Part Shape | T Shape |
Size Code | 134 |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Heat Shrink Cable Boots & End Caps 322A134-25/225 |Raychem Te Connectivity 305731-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 322A134-25/225 | Rapid Electronics |
Cable Accessories Transition Fluid Resistant Modified Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps 322A134-25/225 | Sager |
Where can I find additional details, specifications and documents for a 305731-000?
Additional datasheets, footprints and schematics for 305731-000 are listed on our Part Details page. You can also find images and similar parts to 305731-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 305731-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 305731-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 305731-000 fall under?
The 305731-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 305731-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 305731-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 305731-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 305731-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Avnet America have stock available or on a lead time for 305731-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 305731-000 often in real-time on the comparison pages.
What if I can't find stock of 305731-000?
You can fill out our help required form which you can use to request a quote for 305731-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.