Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lt Duty Pulling 33-03-019 Grip |Greenlee 30552 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | 452 Series |
RoHS: | Unknown |
Product Range | 452 Series |
---|---|
Termination | Twist On |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 12AWG |
Insulator Colour | Red |
Insulator Material | Thermoplastic |
RoHS Compliant | NA |
Conn, Twist-On Splice,18-10AWG, Blue, Spring, Wing-Nut Series, Carton of 1000 | Ideal Industries 30-552 | RS Americas |
Connector, Wire | Carlton-Bates |
Where can I find additional details, specifications and documents for a 30552?
Additional datasheets, footprints and schematics for 30552 are listed on our Part Details page. You can also find images and similar parts to 30552 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30552 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30552 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30552 fall under?
The 30552 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 30552 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30552 you can contact the distributor directly for product support, shipping queries etc.
Is the 30552 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30552 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 30552.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30552 often in real-time on the comparison pages.
What if I can't find stock of 30552?
You can fill out our help required form which you can use to request a quote for 30552 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.