Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | - |
Row Pitch | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Pcb Socket Contact, 1Pos, Tht | Newark Electronics |
Circuit Board Hardware - PCB STANDARD SOCKET HEADER | Sager |
Where can I find additional details, specifications and documents for a 305-43-001-30-010800?
Additional datasheets, footprints and schematics for 305-43-001-30-010800 are listed on our Part Details page. You can also find images and similar parts to 305-43-001-30-010800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 305-43-001-30-010800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 305-43-001-30-010800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 305-43-001-30-010800 fall under?
The 305-43-001-30-010800 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 305-43-001-30-010800 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 305-43-001-30-010800 you can contact the distributor directly for product support, shipping queries etc.
Is the 305-43-001-30-010800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 305-43-001-30-010800 have stock available?
Authorised distributors including Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 305-43-001-30-010800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 305-43-001-30-010800 often in real-time on the comparison pages.
What if I can't find stock of 305-43-001-30-010800?
You can fill out our help required form which you can use to request a quote for 305-43-001-30-010800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.