Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$83.22
|
163
in stock
|
Buy Now | |
element14
from US$201.05
|
124
in stock
|
Buy Now | |
Farnell
from US$72.99
|
124
in stock
|
Buy Now | |
Rapid Electronics
from US$65.33
|
53
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$66.16
|
10
in stock
|
Buy Now | |
RS Americas
from US$180.25
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$171.45
|
3
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
1
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
4,819
in stock
|
Buy Now | |
Carlton-Bates
from US$321.96
|
-
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Red |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.51mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
No. of Max Strands x Strand Size | 10 x 30AWG |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
External Diameter | 1.753mm |
Approval Specification | CSA AWM I A/B FT1 CSA TR-64 FT1 UL 1007 UL 1581 UL 1569 UL VW-1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable UL Style Number | UL1007 |
Conductor Make-up | 10/30AWG |
Current Rating | 10A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Outer Diameter | 1.8mm |
Secondary Insulation Colour | Red |
Secondary Insulation Material | PVC |
Voltage Rating VAC | 300V |
Wire Size | 20AWG |
Wire 20 AWG PVC 300V UL1007 Red 305m | RS |
WIRE, UL1007, 20AWG, RED, 305M | element14 |
Alpha Wire 3053 RD001 UL1007 Hook Up Wire Red 20AWG (305m Reel) | Rapid Electronics |
Wire | Transfer Multisort Elektronik |
Hook-Up Wire, 20 AWG, 10x30, 0.016 in., 0.071 in., 300V, Red, 3053 Series | Alpha Wire 3053 RD001 | RS Americas |
Hook Up Wire, 1000Ft, 20Awg, Copper, Red, 300V | Newark Electronics |
Alpha Wire Stranded Wire PVC 0.5mm² Tinned Copper Red 3053 305m | Distrelec |
20AWG Hook-Up Wire 10/30 Red 300V 1000ft(305m) | Amar Radio Corporation |
Wire, Hook-Up | Carlton-Bates |
Where can I find additional details, specifications and documents for a 3053 RD001?
Additional datasheets, footprints and schematics for 3053 RD001 are listed on our Part Details page. You can also find images and similar parts to 3053 RD001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3053 RD001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3053 RD001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3053 RD001 fall under?
The 3053 RD001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 3053 RD001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3053 RD001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3053 RD001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3053 RD001 have stock available?
Authorised distributors including RS, element14, Farnell, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 3053 RD001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3053 RD001 often in real-time on the comparison pages.
What if I can't find stock of 3053 RD001?
You can fill out our help required form which you can use to request a quote for 3053 RD001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.