Status: | Unknown |
---|---|
Series: | ErgoN Series |
RoHS: | Unknown |
Prices starting from US$18.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$18.25
|
No stock
|
Buy Now |
Product Range | ErgoN Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Crimp |
Current Rating | 8A |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 0.34mm² |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Loctite Mr 5009 Ae9Foen |Loctite 30526 | Newark Electronics |
Where can I find additional details, specifications and documents for a 30526?
Additional datasheets, footprints and schematics for 30526 are listed on our Part Details page. You can also find images and similar parts to 30526 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30526 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30526 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30526 fall under?
The 30526 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 30526 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30526 you can contact the distributor directly for product support, shipping queries etc.
Is the 30526 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30526 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 30526.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30526 often in real-time on the comparison pages.
What if I can't find stock of 30526?
You can fill out our help required form which you can use to request a quote for 30526 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.