Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.00
|
46
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.91
|
29
in stock
|
Buy Now | |
element14
from US$30.19
|
20
in stock
|
Buy Now | |
Farnell
from US$14.27
|
20
in stock
|
Buy Now | |
RS Americas
from US$27.86
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$31.64
|
4
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$14.32
|
-
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Orange |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.23mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | 7 x 32AWG |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
External Diameter | 1.422mm |
Approval Specification | CSA AWM I A/B FT1 CSA TR-64 FT1 UL 1007 UL 1581 UL 1569 UL VW-1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Wire 24 AWG PVC 300V UL1007 Orange 30m | RS |
Wire | Transfer Multisort Elektronik |
WIRE, ORG, 24AWG, 7/32AWG, 30.5M | element14 |
Hook-Up Wire, 24 AWG, 7x32, 0.016 in., 0.057 in., 300V, Orange, 3050 Series | Alpha Wire 3050 OR005 | RS Americas |
Hook Up Wire, 100Ft, 24Awg, Copper, Orange, 300V | Newark Electronics |
Alpha Wire Stranded Wire PVC 0.23mm² Tinned Copper Orange 3050 30.5m | Distrelec |
Alpha Wire 3050 OR005 UL1007 Hook Up Wire Orange 24AWG (30.5m Reel) | Rapid Electronics |
Where can I find additional details, specifications and documents for a 3050 OR005?
Additional datasheets, footprints and schematics for 3050 OR005 are listed on our Part Details page. You can also find images and similar parts to 3050 OR005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3050 OR005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3050 OR005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3050 OR005 fall under?
The 3050 OR005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 3050 OR005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3050 OR005 you can contact the distributor directly for product support, shipping queries etc.
Is the 3050 OR005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3050 OR005 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and RS Americas have stock available or on a lead time for 3050 OR005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3050 OR005 often in real-time on the comparison pages.
What if I can't find stock of 3050 OR005?
You can fill out our help required form which you can use to request a quote for 3050 OR005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.