Status: | Unknown |
---|---|
Series: | 3050 Series |
RoHS: | Compliant |
Shaft Type | Threaded Shaft |
---|---|
Shaft Diameter | 9.53mm |
Knob Material | Phenolic |
Knob / Dial Style | Round Knurled |
Knob Diameter | 44.45mm |
Product Range | 3050 Series |
RoHS Compliant | Yes |
Knob, Round Knurled, Threaded, 44.45Mm | Newark Electronics |
1.75" Diameter Thermoset Knurled Scalloped Clamping Knob 3/8-16 Female Insert | Davies Molding 3050-B | RS Americas |
Where can I find additional details, specifications and documents for a 3050-B?
Additional datasheets, footprints and schematics for 3050-B are listed on our Part Details page. You can also find images and similar parts to 3050-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3050-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3050-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3050-B fall under?
The 3050-B is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 3050-B when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3050-B you can contact the distributor directly for product support, shipping queries etc.
Is the 3050-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3050-B have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 3050-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3050-B often in real-time on the comparison pages.
What if I can't find stock of 3050-B?
You can fill out our help required form which you can use to request a quote for 3050-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.