Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | PVC |
---|---|
Jacket Color | White, Red |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.23mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Operating Temperature Max | 105°C |
RoHS Compliant | Yes |
Hook Up Wire, 100Ft, 24Awg Copper, White/Red | Newark Electronics |
Hook-Up Wire, 24 AWG 7/32 UL/CSA, White/Red, 3050 Series | Alpha Wire 3050 WR005 | RS Americas |
HOOK-UP WIRE, 24AWG, WHT/RED, 30M | Farnell |
Where can I find additional details, specifications and documents for a 3050 WR005?
Additional datasheets, footprints and schematics for 3050 WR005 are listed on our Part Details page. You can also find images and similar parts to 3050 WR005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3050 WR005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3050 WR005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3050 WR005 fall under?
The 3050 WR005 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 3050 WR005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3050 WR005 you can contact the distributor directly for product support, shipping queries etc.
Is the 3050 WR005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3050 WR005 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 3050 WR005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3050 WR005 often in real-time on the comparison pages.
What if I can't find stock of 3050 WR005?
You can fill out our help required form which you can use to request a quote for 3050 WR005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.