Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$52.16
|
199
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
750
in stock
|
Buy Now | |
element14
from US$154.84
|
627
in stock
|
Buy Now | |
Farnell
from US$45.76
|
582
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$41.40
|
37
in stock
|
Buy Now | |
Rapid Electronics
from US$40.94
|
27
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$204.13
|
12
in stock
|
Buy Now | |
RS Americas
from US$157.78
|
7
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
915
in stock
|
Buy Now | |
Carlton-Bates
from US$230.09
|
-
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Black |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.229mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
No. of Max Strands x Strand Size | 7 x 32AWG |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
External Diameter | 1.448mm |
Approval Specification | CSA AWM I A/B FT1 CSA TR-64 FT1 UL 1007 UL 1581 UL 1569 UL VW-1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current Rating | 6A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
3050 BLACK 1000 FT | Heilind Electronics |
WIRE, 304.8M, 7/0.2MM2, COPPER, BLACK | element14 |
Wire 24 AWG PVC 300V UL1007 Black 305m | RS |
Wire | Transfer Multisort Elektronik |
Alpha Wire 3050 BK001 UL1007 Hook Up Wire Black 24AWG (305m Reel) | Rapid Electronics |
Alpha Wire Stranded Wire PVC 0.23mm² Tinned Copper Black 3050 305m | Distrelec |
Hook Up Wire, 1000Ft, 24Awg Copper Black | Newark Electronics |
Hook-Up Wire, 24 AWG, 7x32, 0.016 in., 0.057 in., 300V, Black, 3050 Series | Alpha Wire 3050 BK001 | RS Americas |
24AWG Hook-Up Wire 7/32 Black 300V 1000ft(305m) | Amar Radio Corporation |
Wire, Hook-Up | Carlton-Bates |
Where can I find additional details, specifications and documents for a 3050 BK001?
Additional datasheets, footprints and schematics for 3050 BK001 are listed on our Part Details page. You can also find images and similar parts to 3050 BK001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3050 BK001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3050 BK001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3050 BK001 fall under?
The 3050 BK001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 3050 BK001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3050 BK001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3050 BK001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3050 BK001 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, Heilind Electronics Asia and RS have stock available or on a lead time for 3050 BK001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3050 BK001 often in real-time on the comparison pages.
What if I can't find stock of 3050 BK001?
You can fill out our help required form which you can use to request a quote for 3050 BK001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.