Status: | Unknown |
---|---|
Series: | 3M 304D Series Utility Cloths |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.33
|
No stock
|
Buy Now |
Abrasive Type | Sheet |
---|---|
Abrasive Grade | P400 |
Length | 11" |
Width | 9" |
Product Range | 3M 304D Series Utility Cloths |
Backing Weight | J |
Pack Quantity | 250 |
Sheet Size | 9" x 11" |
RoHS Compliant | NA |
Sheet, Aluminium Oxide, 11In X 9In, P400 | Newark Electronics |
Where can I find additional details, specifications and documents for a 304D-P400J-9X11?
Additional datasheets, footprints and schematics for 304D-P400J-9X11 are listed on our Part Details page. You can also find images and similar parts to 304D-P400J-9X11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 304D-P400J-9X11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 304D-P400J-9X11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 304D-P400J-9X11 fall under?
The 304D-P400J-9X11 is listed under Tools & Production Supplies > Abrasives > Aluminum Oxide Cloth.
Can I view similar or alternative parts?
You can view similar parts to 304D-P400J-9X11 when available in the Aluminum Oxide Cloth range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 304D-P400J-9X11 you can contact the distributor directly for product support, shipping queries etc.
Is the 304D-P400J-9X11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 304D-P400J-9X11 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 304D-P400J-9X11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 304D-P400J-9X11 often in real-time on the comparison pages.
What if I can't find stock of 304D-P400J-9X11?
You can fill out our help required form which you can use to request a quote for 304D-P400J-9X11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.