Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$51.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$51.06
|
No stock
|
Buy Now |
Crimp Tool Type | Hand |
---|---|
For Use With | Modular Plug Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Crimp Application | RJ11 and RJ45 Plugs |
Material | Steel |
CRIMP TOOL, TELEPHONE | Farnell |
Where can I find additional details, specifications and documents for a 30-496-001.?
Additional datasheets, footprints and schematics for 30-496-001. are listed on our Part Details page. You can also find images and similar parts to 30-496-001. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-496-001. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-496-001. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-496-001. fall under?
The 30-496-001. is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 30-496-001. when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-496-001. you can contact the distributor directly for product support, shipping queries etc.
Is the 30-496-001. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-496-001. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 30-496-001..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-496-001. often in real-time on the comparison pages.
What if I can't find stock of 30-496-001.?
You can fill out our help required form which you can use to request a quote for 30-496-001. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.