Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$79.47
|
1
in stock
|
Buy Now | |
element14
from US$153.80
|
8
in stock
|
Buy Now | |
Farnell
from US$79.47
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$63.06
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$139.89
|
-
|
Buy Now | |
RS Americas
from US$181.00
|
-
|
Buy Now | |
Distrelec
from US$0.26
|
-
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Brown |
Wire Gauge | 26AWG |
Conductor Area CSA | 0.142mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
No. of Max Strands x Strand Size | 7 x 34AWG |
Voltage Rating | 300V |
Conductor Material | Copper |
External Diameter | 1.295mm |
Approval Specification | CSA AWM I A/B FT1 CSA TR-64 FT1 UL 1007 UL 1581 UL 1569 UL VW-1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 7 / 34AWG |
Outer Diameter | 1.3mm |
Wire Size | 26AWG |
WIRE, BRN, 26AWG, 7/34AWG, 304.8M | element14 |
Wire 26 AWG PVC 300V UL1007 Brown 305m | RS |
Wire | Transfer Multisort Elektronik |
Hook Up Wire, 1000Ft, 26Awg Copper Brown | Newark Electronics |
Hook-Up Wire, 26 AWG, 7/34, 0.016 in., 0.051 in., -40 degC, 300 V, Brown | Alpha Wire 3049 BR001 | RS Americas |
Alpha Wire Stranded Wire PVC 0.12mm² Tinned Copper Brown 3049 30.5m | Distrelec |
Where can I find additional details, specifications and documents for a 3049 BR001?
Additional datasheets, footprints and schematics for 3049 BR001 are listed on our Part Details page. You can also find images and similar parts to 3049 BR001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3049 BR001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3049 BR001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3049 BR001 fall under?
The 3049 BR001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 3049 BR001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3049 BR001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3049 BR001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3049 BR001 have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 3049 BR001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3049 BR001 often in real-time on the comparison pages.
What if I can't find stock of 3049 BR001?
You can fill out our help required form which you can use to request a quote for 3049 BR001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.