Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.66
|
5
in stock
|
Buy Now | |
element14
from US$91.91
|
2
in stock
|
Buy Now | |
Farnell
from US$48.83
|
2
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
1
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
915
in stock
|
Buy Now | |
Newark Electronics
from US$135.08
|
-
|
Buy Now | |
RS Americas
from US$162.38
|
-
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Green |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.072mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
No. of Max Strands x Strand Size | 7 x 0.127mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
External Diameter | 1.194mm |
Approval Specification | CSA AWM I A/B FT1 CSA TR-64 FT1 UL 1007 UL 1581 UL 1569 UL VW-1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable UL Style Number | UL1007 |
Conductor Make-up | 7 / 36AWG |
Current Rating | 3A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Outer Diameter | 1.19mm |
Secondary Insulation Colour | Green |
Secondary Insulation Material | PVC |
Voltage Rating VAC | 300V |
Wire Size | 28AWG |
Wire 28 AWG PVC 300V UL1007 Green 305m | RS |
WIRE, UL1007, 28AWG, GREEN, 305M | element14 |
Alpha Wire Stranded Wire PVC 0.08mm² Tinned Copper Green 3048 305m | Distrelec |
Hook-Up Wire | Amar Radio Corporation |
Hook Up Wire, 1000Ft, 28Awg Copper Green | Newark Electronics |
Hook-Up Wire, 28 AWG, 7x36, 0.016 in., 0.047 in., -40 degC, 300 V, Green | Alpha Wire 3048 GR001 | RS Americas |
Where can I find additional details, specifications and documents for a 3048 GR001?
Additional datasheets, footprints and schematics for 3048 GR001 are listed on our Part Details page. You can also find images and similar parts to 3048 GR001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3048 GR001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3048 GR001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3048 GR001 fall under?
The 3048 GR001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 3048 GR001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3048 GR001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3048 GR001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3048 GR001 have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and Amar Radio Corporation have stock available or on a lead time for 3048 GR001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3048 GR001 often in real-time on the comparison pages.
What if I can't find stock of 3048 GR001?
You can fill out our help required form which you can use to request a quote for 3048 GR001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.