Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Jacket Material | PVC |
---|---|
Jacket Colour | White |
Wire Gauge | 30AWG |
Conductor Area CSA | 0.057mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
No. of Max Strands x Strand Size | 7 x 38AWG |
Voltage Rating | 300V |
Conductor Material | Copper |
External Diameter | 1.09mm |
Approval Specification | CSA AWM I A/B FT1 CSA TR-64 FT1 UL 1007 UL 1581 UL 1569 UL VW-1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 7 / 38AWG |
Outer Diameter | 1.09mm |
Wire Size | 30AWG |
WIRE, WHT, 30AWG, 7/38AWG, 304.8M | Farnell |
Wire | Transfer Multisort Elektronik |
Hook Up Wire, 1000Ft, 30Awg Copper White | Newark Electronics |
Hook-Up Wire, 30 AWG, 7/38, 0.016 in., 0.043 in., -40 degC, 300 V, White | Alpha Wire 3047 WH001 | RS Americas |
Wire, Hook-Up | Carlton-Bates |
Alpha Wire Stranded Wire PVC 0.06mm² Tinned Copper White 3047 305m | Distrelec |
Where can I find additional details, specifications and documents for a 3047 WH001?
Additional datasheets, footprints and schematics for 3047 WH001 are listed on our Part Details page. You can also find images and similar parts to 3047 WH001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3047 WH001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3047 WH001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3047 WH001 fall under?
The 3047 WH001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 3047 WH001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3047 WH001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3047 WH001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3047 WH001 have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 3047 WH001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3047 WH001 often in real-time on the comparison pages.
What if I can't find stock of 3047 WH001?
You can fill out our help required form which you can use to request a quote for 3047 WH001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.