Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
304639-000,
9-1192306-9 |
Prices starting from US$4.70
Shield Outside Diameter (Max) | 2.8 mm |
---|---|
Lead Stranding | Solid-OFHC |
Lead Color | White/Blue |
Lead Plating Material | Silver |
Cable Shield Material | Tin, Silver |
Pre-Installed Lead Type | M81822/13 |
Overall Length | 30mm, 1.181in |
Conductor Outside Diameter | .3 – 1.6mm, .011 – .063in |
Dielectric Outside Diameter | .098in, 2.5mm |
Jacket Outside Diameter | .065 – .175in, 1.7 – 4.4mm |
Pre-Installed Lead Wire Size | .24mm², 24AWG |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Product Type | Coax Terminator |
Splice Type | SolderSleeve |
Temperature Indicator | No |
Temperature Indicator Type | No |
Applies To | Coaxial Cable |
Termination Method | Solder |
Resistance Properties | Splash Protection |
Operating Temperature (Max) | 150°C |
Solder Sleeves&Shield Tubing B-041-24-N | Rapid Electronics |
TE Connectivity B-041-24-N HEAT SHRINK SOLDER SLEEVE SIN | Distrelec |
SOLDER SLEEVES | Farnell |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing B-041-24-N | Sager |
Where can I find additional details, specifications and documents for a 304639-000?
Additional datasheets, footprints and schematics for 304639-000 are listed on our Part Details page. You can also find images and similar parts to 304639-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 304639-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 304639-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 304639-000 fall under?
The 304639-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 304639-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 304639-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 304639-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 304639-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 304639-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 304639-000 often in real-time on the comparison pages.
What if I can't find stock of 304639-000?
You can fill out our help required form which you can use to request a quote for 304639-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.