Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 19 Pcs of Pliers Screwdriver Slotted & Phillips Spanner Knife Scissors |
---|---|
Product Range | - |
Universal tool case 19 pcs | RS |
Kit: for assembly work | Transfer Multisort Elektronik |
TOOLS SET, INSULATED, 1000V, 19 PCS | Farnell |
Where can I find additional details, specifications and documents for a 3045V-2?
Additional datasheets, footprints and schematics for 3045V-2 are listed on our Part Details page. You can also find images and similar parts to 3045V-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3045V-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3045V-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3045V-2 fall under?
The 3045V-2 is listed under Tools & Production Supplies > Assortments & Kits > Kits.
Can I view similar or alternative parts?
You can view similar parts to 3045V-2 when available in the Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3045V-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3045V-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3045V-2 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for 3045V-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3045V-2 often in real-time on the comparison pages.
What if I can't find stock of 3045V-2?
You can fill out our help required form which you can use to request a quote for 3045V-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.