Status: | Unknown |
---|---|
Series: | 451 Series |
RoHS: | Unknown |
Product Range | 451 Series |
---|---|
Termination | Twist On |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | - |
Insulator Colour | Red |
Insulator Material | Thermoplastic |
Connector, Wire | Carlton-Bates |
Conn Twist-On Splice 18-10AWG Nylon Red Spring Wing-Nut Series | Ideal Industries 30-452 | RS Americas |
WING-NUT WIRE CONNECTORS, RED, 100PK | Farnell |
Closed End Splice, 21/64In Twist-On, Red | Newark Electronics |
CLOSED END SPLICE, 21/64IN TWIST-ON, RED | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 30-452?
Additional datasheets, footprints and schematics for 30-452 are listed on our Part Details page. You can also find images and similar parts to 30-452 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-452 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-452 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-452 fall under?
The 30-452 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 30-452 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-452 you can contact the distributor directly for product support, shipping queries etc.
Is the 30-452 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-452 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Farnell, Newark Electronics and element14 have stock available or on a lead time for 30-452.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-452 often in real-time on the comparison pages.
What if I can't find stock of 30-452?
You can fill out our help required form which you can use to request a quote for 30-452 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.