Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Colour | Black |
---|---|
External Depth | 15.38" |
Impedance | 8ohm |
Subwoofer, 10" 70Wrms | Newark Electronics |
Where can I find additional details, specifications and documents for a 30-4090?
Additional datasheets, footprints and schematics for 30-4090 are listed on our Part Details page. You can also find images and similar parts to 30-4090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-4090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-4090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-4090 fall under?
The 30-4090 is listed under Audio / Video > Pro Audio > PA Speakers.
Can I view similar or alternative parts?
You can view similar parts to 30-4090 when available in the PA Speakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-4090 you can contact the distributor directly for product support, shipping queries etc.
Is the 30-4090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-4090 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 30-4090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-4090 often in real-time on the comparison pages.
What if I can't find stock of 30-4090?
You can fill out our help required form which you can use to request a quote for 30-4090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.