Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.59
|
432
in stock
|
Buy Now | |
RS Americas
from US$6.76
|
2,105
in stock
|
Buy Now | |
Newark Electronics
from US$7.96
|
432
in stock
|
Buy Now | |
element14
from US$11.03
|
432
in stock
|
Buy Now | |
Rapid Electronics
from US$1.57
|
60
in stock
|
Buy Now | |
Conrad
from US$13.12
|
31
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.23
|
8
in stock
|
Buy Now | |
Sager
from US$7.61
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
No. of Rows | 2 Row |
---|---|
No. of Positions | 4Positions |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 10AWG |
Pitch Spacing | 14.29mm |
Rated Current | 30A |
Rated Voltage | 600V |
Product Range | - |
Terminal Block Closed Back 30 amps 4 poles, 672 GP Series | Marathon Special Products 304 | RS Americas |
Terminal Block, Barrier, 4 Position, 14-10Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 4 POSITION, 14-10AWG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jaw Width | - |
---|---|
Jaw Opening Max | - |
Product Range | - |
Vise Type | Bench |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Traditional saw blade with wooden grip. | Conrad |
Hacksaw | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | D.C. Bayonet |
Bulb Size | G-6 |
MSCP | 6 |
Average Bulb Life | 500h |
RoHS Compliant | Yes |
CML G-6 DOUBLE CONTACT BAYONET | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | PE (Polyethylene) |
---|---|
Case Color | Black |
External Height - Imperial | 11.3" |
External Height - Metric | 287.3mm |
External Width - Imperial | 7.5" |
External Width - Metric | 190.5mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 304?
Additional datasheets, footprints and schematics for 304 are listed on our Part Details page. You can also find images and similar parts to 304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 304 fall under?
The 304 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 304 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 304 you can contact the distributor directly for product support, shipping queries etc.
Is the 304 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 304 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 304 often in real-time on the comparison pages.
What if I can't find stock of 304?
You can fill out our help required form which you can use to request a quote for 304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.