Status: | Unknown |
---|---|
Series: | 303CN Series |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 300A |
Forward Voltage VF Max | 720mV |
Diode Module Configuration | Dual Common Cathode |
Product Range | 303CN Series |
Diode Case Style | TO-244 |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 303CNQ100PBF.?
Additional datasheets, footprints and schematics for 303CNQ100PBF. are listed on our Part Details page. You can also find images and similar parts to 303CNQ100PBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 303CNQ100PBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 303CNQ100PBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 303CNQ100PBF. fall under?
The 303CNQ100PBF. is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to 303CNQ100PBF. when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 303CNQ100PBF. you can contact the distributor directly for product support, shipping queries etc.
Is the 303CNQ100PBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 303CNQ100PBF. have stock available?
There is no stock from authorised distributors for 303CNQ100PBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 303CNQ100PBF. often in real-time on the comparison pages.
What if I can't find stock of 303CNQ100PBF.?
You can fill out our help required form which you can use to request a quote for 303CNQ100PBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.