Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$141.32
Number of Axes | 1 |
---|---|
Weight | .6g |
Material | Ceramic |
Excitation Voltage | 2 – 10VDC |
Zero Acceleration Output | ±25mV |
Full Scale Output Voltage | ±.1VDC |
Mounting Type | Solder |
Acceleration Range (±) | 500g |
Sensitivity | .2mV/g |
Nonlinearity | ±1%FSO |
Accelerometer Type | MEMS DC |
Sensor Type | DC Response Embedded Accelerometers |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
3038-0500 SMT Accelerometer | Future Electronics |
Accelerometer Single ±500g 2V to 10V 0.2mV/g 6-Pin CLCC | Avnet America |
Sensor | RS Americas |
ACCELEROMETER 3038 | TTI Europe |
ACCELEROMETERS | Richardson RFPD |
Accelerometers DC Resp Accel SMT-mt Brdbd 500g FS | Sager |
MEMS ACCELEROMETER, SMT, 500G, LCC | Farnell |
Where can I find additional details, specifications and documents for a 3038-0500?
Additional datasheets, footprints and schematics for 3038-0500 are listed on our Part Details page. You can also find images and similar parts to 3038-0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3038-0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3038-0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3038-0500 fall under?
The 3038-0500 is listed under Sensors > Vibration Sensors > Embedded Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to 3038-0500 when available in the Embedded Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3038-0500 you can contact the distributor directly for product support, shipping queries etc.
Is the 3038-0500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3038-0500 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas, TTI Europe and Richardson RFPD have stock available or on a lead time for 3038-0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3038-0500 often in real-time on the comparison pages.
What if I can't find stock of 3038-0500?
You can fill out our help required form which you can use to request a quote for 3038-0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.