Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$141.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$159.16
|
No stock
|
Buy Now | |
Future Electronics
from US$179.64
|
-
|
Buy Now | |
Avnet America
from US$141.32
|
-
|
Buy Now | |
RS Americas
from US$237.43
|
-
|
Buy Now | |
element14
from US$189.40
|
-
|
Buy Now | |
TTI Europe
from US$149.15
|
-
|
Buy Now | |
Richardson RFPD
from US$171.08
|
-
|
Buy Now | |
Sager
from US$193.16
|
-
|
Buy Now | |
Farnell
from US$189.58
|
-
|
Buy Now |
Weight | .6g |
---|---|
Number of Axes | 1 |
Material | Ceramic |
Excitation Voltage | 2 – 10VDC |
Zero Acceleration Output | ±25mV |
Full Scale Output Voltage | ±.1VDC |
Mounting Type | Solder |
Sensitivity | .5mV/g |
Nonlinearity | ±1%FSO |
Acceleration Range (±) | 100g |
Sensor Type | DC Response Embedded Accelerometers |
Accelerometer Type | MEMS DC |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Mems Accelerometer, Smt, 100G, Lcc Rohs Compliant: Yes |Te Connectivity 3038-0100 | Newark Electronics |
3038 Series 0.5mV/g Sensitivity Z Axis 1.2 kHz Analog Hermetic LCC Accelerometer | Future Electronics |
Accelerometer Single ±100g 2V to 10V 0.5mV/g 6-Pin CLCC | Avnet America |
Sensor | RS Americas |
MEMS ACCELEROMETER, SMT, 100G, LCC | element14 |
ACCELEROMETER 3038 | TTI Europe |
ACCELEROMETERS | Richardson RFPD |
Accelerometers DC Resp Accel SMT-mt Brdbd 100g FS | Sager |
Where can I find additional details, specifications and documents for a 3038-0100?
Additional datasheets, footprints and schematics for 3038-0100 are listed on our Part Details page. You can also find images and similar parts to 3038-0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3038-0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3038-0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3038-0100 fall under?
The 3038-0100 is listed under Sensors > Vibration Sensors > Embedded Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to 3038-0100 when available in the Embedded Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3038-0100 you can contact the distributor directly for product support, shipping queries etc.
Is the 3038-0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3038-0100 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 3038-0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3038-0100 often in real-time on the comparison pages.
What if I can't find stock of 3038-0100?
You can fill out our help required form which you can use to request a quote for 3038-0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.