Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$141.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$192.99
|
No stock
|
Buy Now | |
Newark Electronics
from US$163.15
|
-
|
Buy Now | |
Future Electronics
from US$179.64
|
-
|
Buy Now | |
Avnet America
from US$141.32
|
-
|
Buy Now | |
RS Americas
from US$237.43
|
-
|
Buy Now | |
TTI Europe
from US$152.31
|
-
|
Buy Now | |
Richardson RFPD
from US$171.08
|
-
|
Buy Now | |
Sager
from US$193.16
|
-
|
Buy Now | |
Farnell
from US$181.23
|
-
|
Buy Now |
Weight | .6g |
---|---|
Material | Ceramic |
Number of Axes | 1 |
Excitation Voltage | 2 – 10VDC |
Full Scale Output Voltage | ±.1VDC |
Zero Acceleration Output | ±25mV |
Mounting Type | Solder |
Nonlinearity | ±1%FSO |
Sensitivity | 1mV/g |
Acceleration Range (±) | 50g |
Sensor Type | DC Response Embedded Accelerometers |
Accelerometer Type | MEMS DC |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Accelerometer MEMS 3038 | RS |
+/- 50G Dc Accelerometer 1.0Mv/G |Te Connectivity 3038-0050 | Newark Electronics |
3038 Series 1mV/g Sensitivity Z Axis 1 kHz Analog Hermetic LCC Accelerometer | Future Electronics |
Accelerometer Single ±50g 2V to 10V 1mV/g 6-Pin CLCC | Avnet America |
Sensor | RS Americas |
ACCELEROMETER 3038 | TTI Europe |
ACCELEROMETERS | Richardson RFPD |
Accelerometers DC Resp Accel SMT-mt Brdbnd 50g FS | Sager |
MEMS ACCELEROMETER, SMT, 50G, LCC | Farnell |
Where can I find additional details, specifications and documents for a 3038-0050?
Additional datasheets, footprints and schematics for 3038-0050 are listed on our Part Details page. You can also find images and similar parts to 3038-0050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3038-0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3038-0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3038-0050 fall under?
The 3038-0050 is listed under Sensors > Vibration Sensors > Embedded Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to 3038-0050 when available in the Embedded Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3038-0050 you can contact the distributor directly for product support, shipping queries etc.
Is the 3038-0050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3038-0050 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 3038-0050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3038-0050 often in real-time on the comparison pages.
What if I can't find stock of 3038-0050?
You can fill out our help required form which you can use to request a quote for 3038-0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.