Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$141.32
Material | Ceramic |
---|---|
Number of Axes | 1 |
Weight | .6g |
Excitation Voltage | 2 – 10VDC |
Full Scale Output Voltage | ±.1VDC |
Zero Acceleration Output | ±25mV |
Mounting Type | Solder |
Sensitivity | .05mV/g |
Nonlinearity | ±1%FSO |
Acceleration Range (±) | 6000g |
Sensor Type | DC Response Embedded Accelerometers |
Accelerometer Type | MEMS DC |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Mems Accelerometer, 1Axis, 6000G, Lcc-8 | Newark Electronics |
Accelerometer Single ±6000g 2V to 10V 0.05mV/g 6-Pin CLCC | Avnet America |
Sensor | RS Americas |
SMT ACCELEROMETER | TTI Europe |
ACCELEROMETERS | Richardson RFPD |
Accelerometers DC Resp Accel SMT-mt Bdbd 6000g FS | Sager |
MEMS ACCELEROMETER, SMT, 6000G, 8PIN | Farnell |
Where can I find additional details, specifications and documents for a 3038-6000?
Additional datasheets, footprints and schematics for 3038-6000 are listed on our Part Details page. You can also find images and similar parts to 3038-6000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3038-6000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3038-6000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3038-6000 fall under?
The 3038-6000 is listed under Sensors > Vibration Sensors > Embedded Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to 3038-6000 when available in the Embedded Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3038-6000 you can contact the distributor directly for product support, shipping queries etc.
Is the 3038-6000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3038-6000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Richardson RFPD have stock available or on a lead time for 3038-6000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3038-6000 often in real-time on the comparison pages.
What if I can't find stock of 3038-6000?
You can fill out our help required form which you can use to request a quote for 3038-6000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.