Status: | Unknown |
---|---|
Series: | SoftFinish Series |
RoHS: | Unknown |
Overall Length | 186mm |
---|---|
Hex Tip Size | 5mm |
Product Range | SoftFinish Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | NA |
Screwdriver | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Colour | Gold |
---|---|
For Use With | 8 to 16 Ohm Speakers |
Pad Type | L-Pad |
Power Rating | 10W |
Where can I find additional details, specifications and documents for a 30364?
Additional datasheets, footprints and schematics for 30364 are listed on our Part Details page. You can also find images and similar parts to 30364 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30364 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30364 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30364 fall under?
The 30364 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Hex Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 30364 when available in the Hex Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30364 you can contact the distributor directly for product support, shipping queries etc.
Is the 30364 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30364 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 30364.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30364 often in real-time on the comparison pages.
What if I can't find stock of 30364?
You can fill out our help required form which you can use to request a quote for 30364 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.