Status: | Unknown |
---|---|
Series: | 3035 Series |
RoHS: | Compliant |
Shaft Type | Threaded Shaft |
---|---|
Shaft Diameter | 7.94mm |
Knob Material | Phenolic |
Knob / Dial Style | Finger Grip |
Knob Diameter | 38.1mm |
Product Range | 3035 Series |
RoHS Compliant | Yes |
Knob, Finger Grip, Threaded, 38.1Mm | Newark Electronics |
Three Arm Knobs | Davies Molding 3035AU | RS Americas |
Where can I find additional details, specifications and documents for a 3035AU?
Additional datasheets, footprints and schematics for 3035AU are listed on our Part Details page. You can also find images and similar parts to 3035AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3035AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3035AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3035AU fall under?
The 3035AU is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 3035AU when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3035AU you can contact the distributor directly for product support, shipping queries etc.
Is the 3035AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3035AU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 3035AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3035AU often in real-time on the comparison pages.
What if I can't find stock of 3035AU?
You can fill out our help required form which you can use to request a quote for 3035AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.