Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
545
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
29,500
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
10,500
in stock
|
Buy Now | |
Sager
from US$0.26
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
545
in stock
|
Buy Now | |
element14
from US$0.22
|
545
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Carlton-Bates
from US$0.31
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 20mm |
---|---|
Battery Terminals | SMD |
Contact Material | Phosphor Bronze |
Contact Plating | Nickel Plated Contacts |
RoHS Compliant | Yes |
COIN CELL RETAINER 20MM | Rutronik |
Phosphor Bronze Nickel Plated Coin Cell Retainer | Future Electronics |
Coin Cell Battery Holders COIN CELL RETAINER TAPE/REEL 500PC | Sager |
Battery Contact, Coin Cell, 20Mm | Newark Electronics |
Coin Cell Retainer | RS Americas |
Holder, Battery | Carlton-Bates |
Where can I find additional details, specifications and documents for a 3034TR?
Additional datasheets, footprints and schematics for 3034TR are listed on our Part Details page. You can also find images and similar parts to 3034TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3034TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3034TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3034TR fall under?
The 3034TR is listed under Batteries & Chargers > Battery Contacts.
Can I view similar or alternative parts?
You can view similar parts to 3034TR when available in the Battery Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3034TR you can contact the distributor directly for product support, shipping queries etc.
Is the 3034TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3034TR have stock available?
Authorised distributors including Rutronik, Future Electronics, Sager, Newark Electronics and element14 have stock available or on a lead time for 3034TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3034TR often in real-time on the comparison pages.
What if I can't find stock of 3034TR?
You can fill out our help required form which you can use to request a quote for 3034TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.