Status: | Unknown |
---|---|
Series: | LW Labelwriter |
RoHS: | Compliant |
Label Type | Thermal Transfer Printable |
---|---|
Label Dimensions | 14.28mm x 87.3mm |
Label Colour | White |
Pack Quantity | 130 |
Product Range | LW Labelwriter |
Height | 87.3mm |
RoHS Compliant | Yes |
File Folder Labels, 14.28Mm X 87.3Mm, White | Newark Electronics |
LW 1-Up File Folder Labels, White, 9/16'' x 3-7/16'', 2 Rolls of 130 | Dymo 30327 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 30327?
Additional datasheets, footprints and schematics for 30327 are listed on our Part Details page. You can also find images and similar parts to 30327 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30327 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30327 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30327 fall under?
The 30327 is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Labels & Stencils > Blank Labels.
Can I view similar or alternative parts?
You can view similar parts to 30327 when available in the Blank Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30327 you can contact the distributor directly for product support, shipping queries etc.
Is the 30327 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 30327 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics and RS Americas have stock available or on a lead time for 30327.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30327 often in real-time on the comparison pages.
What if I can't find stock of 30327?
You can fill out our help required form which you can use to request a quote for 30327 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.