30-316 Pro Audio by GC Electronics

Audio Volume Control

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.21

Distributor Stock
Logo for Newark
Newark
from US$13.23
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.21
-
Buy Now

Specifications

Colour Black
For Use With 8 to 16 Ohm Speakers
Pad Type LL-Pad
Power Rating 10W
RoHS Compliant Yes


30316 Tools & Production Supplies by Wiha Tools

COMBINATION RATCHET WRENCH 16MM / BAG

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 30-316?

Additional datasheets, footprints and schematics for 30-316 are listed on our Part Details page. You can also find images and similar parts to 30-316 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 30-316 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-316 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 30-316 fall under?

The 30-316 is listed under Audio / Video > Pro Audio > Volume Controls.

Can I view similar or alternative parts?

You can view similar parts to 30-316 when available in the Volume Controls range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 30-316 you can contact the distributor directly for product support, shipping queries etc.

Is the 30-316 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 30-316 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 30-316.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 30-316 often in real-time on the comparison pages.

What if I can't find stock of 30-316?

You can fill out our help required form which you can use to request a quote for 30-316 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay