Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
415
in stock
|
Buy Now | |
RS Americas
from US$2.05
|
10,518
in stock
|
Buy Now | |
Sager
from US$1.97
|
400
in stock
|
Buy Now | |
TTI Europe
from US$1.08
|
350
in stock
|
Buy Now | |
Distrelec
from US$1.78
|
344
in stock
|
Buy Now | |
Conrad
from US$1.70
|
152
in stock
|
Buy Now | |
Carlton-Bates
from US$2.40
|
119
in stock
|
Buy Now | |
Farnell
from US$0.88
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Wire Connection Method | Clamp |
Rated Current | 40A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Depth | 36.5mm |
External Length / Height | 56mm |
External Width | 6.2mm |
Pitch Spacing | 6.2mm |
Voltage Rating VAC | 800V |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 0.08mm² |
Working Voltage | 800V |
Feed-Through Terminal Block 32A 800V Spring-cage Connection 28-10 AWG Gray | Phoenix Contact 3031364 | RS Americas |
ST4 spring cage through terminal clamp | RS |
DIN Rail Terminal Blocks ST-4 | Sager |
ST 4 | TTI Europe |
Phoenix Contact Terminal Block, Spring Clamp, 2 Poles, 800V, 32A, 0.08 ... 6mm², Grey | Distrelec |
ST tension spring feed-through terminals have a space-saving design and provide optimum handling. The front connection on the ST series means that there is additional space between the cable channels for wiring. The double bridge shaft allows individual chain bridging using plug jumpers. | Conrad |
Standard Feed-Thru Terminal Block 30A 600V - ST4 | Carlton-Bates |
St 4 |Phoenix Contact 3031364 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3031364?
Additional datasheets, footprints and schematics for 3031364 are listed on our Part Details page. You can also find images and similar parts to 3031364 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3031364 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3031364 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3031364 fall under?
The 3031364 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3031364 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3031364 you can contact the distributor directly for product support, shipping queries etc.
Is the 3031364 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3031364 have stock available?
Authorised distributors including RS Americas, RS, Sager, TTI Europe and Distrelec have stock available or on a lead time for 3031364.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3031364 often in real-time on the comparison pages.
What if I can't find stock of 3031364?
You can fill out our help required form which you can use to request a quote for 3031364 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.