Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
3,545
in stock
|
Buy Now | |
RS Americas
from US$1.61
|
52,659
in stock
|
Buy Now | |
Sager
from US$1.48
|
2,730
in stock
|
Buy Now | |
Distrelec
from US$1.37
|
1,952
in stock
|
Buy Now | |
Conrad
from US$1.70
|
723
in stock
|
Buy Now | |
element14
from US$2.10
|
720
in stock
|
Buy Now | |
Farnell
from US$0.88
|
720
in stock
|
Buy Now | |
Carlton-Bates
from US$2.05
|
376
in stock
|
Buy Now | |
TTI Europe
from US$0.91
|
50
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Tension Clamp |
Rated Current | 24A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approvals / Standards | EN 60079 EN 60241 |
Colour | Grey |
External Depth | 36.5mm |
External Length / Height | 48.5mm |
External Width | 5.2mm |
Pitch Spacing | 5.2mm |
Voltage Rating VAC | 800V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.08mm² |
Working Voltage | 800V |
Feed-Through Terminal Block 26-12 AWG 600V 20A 8KV W 5.2 mm ST Series | Phoenix Contact 3031212 | RS Americas |
ST2.5 through spring cage clamp terminal | RS |
DIN Rail Terminal Blocks ST 2.5 | Sager |
Phoenix Contact Terminal Block, Spring Clamp, 2 Poles, 800V, 24A, 0.08 ... 4mm², Grey | Distrelec |
ST tension spring feed-through terminals have a space-saving design and provide optimum handling. The ST series offer additional space between the cable channels for wiring by the front connection. The double bridge shaft allows individual chain bridging using plug jumpers. | Conrad |
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG | element14 |
Standard Feed-Thru Terminal Block 20A 600V - ST25 | Carlton-Bates |
ST 2,5 | TTI Europe |
St 2 5 |Phoenix Contact 3031212 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3031212?
Additional datasheets, footprints and schematics for 3031212 are listed on our Part Details page. You can also find images and similar parts to 3031212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3031212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3031212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3031212 fall under?
The 3031212 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3031212 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3031212 you can contact the distributor directly for product support, shipping queries etc.
Is the 3031212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3031212 have stock available?
Authorised distributors including RS Americas, RS, Sager, Distrelec and Conrad have stock available or on a lead time for 3031212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3031212 often in real-time on the comparison pages.
What if I can't find stock of 3031212?
You can fill out our help required form which you can use to request a quote for 3031212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.