Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector A | USB Type A Plug |
---|---|
Connector B | USB Type B Plug |
Cable Length - Metric | 1.828m |
Cable Length - Imperial | 6ft |
USB Standard | USB 2.0 |
Jacket Color | Grey White |
Electronic Marking | - |
Where can I find additional details, specifications and documents for a 30-3007-6?
Additional datasheets, footprints and schematics for 30-3007-6 are listed on our Part Details page. You can also find images and similar parts to 30-3007-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-3007-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-3007-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-3007-6 fall under?
The 30-3007-6 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to 30-3007-6 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-3007-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 30-3007-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-3007-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 30-3007-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-3007-6 often in real-time on the comparison pages.
What if I can't find stock of 30-3007-6?
You can fill out our help required form which you can use to request a quote for 30-3007-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.