Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 5 Pieces of 3mm 4mm PH0 PH1 PH2 Screwdrivers |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Kit Contents Descriptive | 3 0 x 100 4 0 x 100 |
Screwdriver Type | Phillips Slotted |
Standard | DIN EN 61340-5-1/ 61340-5-2 |
Screwdriver Set, Esd, 5 Pieces | Newark Electronics |
SCREWDRIVER SET, ESD, SL/PH | element14 |
Where can I find additional details, specifications and documents for a 302ESD HK5 01?
Additional datasheets, footprints and schematics for 302ESD HK5 01 are listed on our Part Details page. You can also find images and similar parts to 302ESD HK5 01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 302ESD HK5 01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 302ESD HK5 01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 302ESD HK5 01 fall under?
The 302ESD HK5 01 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 302ESD HK5 01 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 302ESD HK5 01 you can contact the distributor directly for product support, shipping queries etc.
Is the 302ESD HK5 01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 302ESD HK5 01 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 302ESD HK5 01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 302ESD HK5 01 often in real-time on the comparison pages.
What if I can't find stock of 302ESD HK5 01?
You can fill out our help required form which you can use to request a quote for 302ESD HK5 01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.