Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Tip Size | 4mm |
---|---|
Blade Length | 100mm |
Overall Length | 211mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Handle Colour | Yellow / Black |
Handle Type | Ergonomic |
Length | 211mm |
Screwdriver Type | Blade |
Standard | IEC 61340-5-1 |
Tip / Nozzle Size | 4mm |
Tip Length | 4mm |
Tip Thickness | 0.8mm |
Where can I find additional details, specifications and documents for a 302ESD 4MM?
Additional datasheets, footprints and schematics for 302ESD 4MM are listed on our Part Details page. You can also find images and similar parts to 302ESD 4MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 302ESD 4MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 302ESD 4MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 302ESD 4MM fall under?
The 302ESD 4MM is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 302ESD 4MM when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 302ESD 4MM you can contact the distributor directly for product support, shipping queries etc.
Is the 302ESD 4MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 302ESD 4MM have stock available?
There is no stock from authorised distributors for 302ESD 4MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 302ESD 4MM often in real-time on the comparison pages.
What if I can't find stock of 302ESD 4MM?
You can fill out our help required form which you can use to request a quote for 302ESD 4MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.