Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bin Colour | Blue |
---|---|
External Height | 10" |
External Width | 11" |
External Depth | 23.88" |
Carrying Capacity | 300lb |
RoHS Compliant | NA |
Storage Bin, 23.88" X 11" X 10", Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a 30287BLUE?
Additional datasheets, footprints and schematics for 30287BLUE are listed on our Part Details page. You can also find images and similar parts to 30287BLUE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30287BLUE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30287BLUE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30287BLUE fall under?
The 30287BLUE is listed under Tools & Production Supplies > Storage Products & Accessories > Bins.
Can I view similar or alternative parts?
You can view similar parts to 30287BLUE when available in the Bins range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30287BLUE you can contact the distributor directly for product support, shipping queries etc.
Is the 30287BLUE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30287BLUE have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 30287BLUE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30287BLUE often in real-time on the comparison pages.
What if I can't find stock of 30287BLUE?
You can fill out our help required form which you can use to request a quote for 30287BLUE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.