Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.07
|
45
in stock
|
Buy Now | |
RS Americas
from US$13.95
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$18.03
|
8
in stock
|
Buy Now | |
element14
from US$14.39
|
8
in stock
|
Buy Now | |
Farnell
from US$15.57
|
8
in stock
|
Buy Now | |
Distrelec
from US$22.91
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$0.45
|
-
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now | |
TestEquity
from US$4,368.70
|
-
|
Buy Now |
Tip Size | 8mm |
---|---|
Blade Length | 175mm |
Overall Length | 299mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Length | 299mm |
Screwdriver Type | Slotted |
Tip / Nozzle Size | 8mm |
Tip / Nozzle Style | Flared Slot |
Tip Size A x B | 8 x 1.2mm |
Screwdriver, Slot, 8Mm | Newark Electronics |
SCREWDRIVER, SLOT, 8MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
FeatherWing Precision Clock (RTC) Board | RS |
DS3231 Precision RTC FeatherWing - RTC Add-on For Feather Boards | Adafruit Industries 3028 | RS Americas |
Adafruit DS3231 Precision Real Time Clock FeatherWing | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Brass |
---|---|
Thread Size - Imperial | 6-32 |
Standoff Type | Hinged Round Male |
Body Length | 12.7mm |
Overall Length | 12.7mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 302-8?
Additional datasheets, footprints and schematics for 302-8 are listed on our Part Details page. You can also find images and similar parts to 302-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 302-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 302-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 302-8 fall under?
The 302-8 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 302-8 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 302-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 302-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 302-8 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 302-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 302-8 often in real-time on the comparison pages.
What if I can't find stock of 302-8?
You can fill out our help required form which you can use to request a quote for 302-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.