Status: | Unknown |
---|---|
Series: | 3025 Series |
RoHS: | Compliant |
Shaft Type | Threaded Shaft |
---|---|
Shaft Diameter | 4.83mm |
Knob Material | Phenolic |
Knob / Dial Style | Finger Grip |
Knob Diameter | 28.7mm |
Product Range | 3025 Series |
RoHS Compliant | Yes |
Knob, Finger Grip, Threaded, 28.7Mm | Newark Electronics |
Three Arm Knobs | Davies Molding 3025BB | RS Americas |
Where can I find additional details, specifications and documents for a 3025BB?
Additional datasheets, footprints and schematics for 3025BB are listed on our Part Details page. You can also find images and similar parts to 3025BB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3025BB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3025BB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3025BB fall under?
The 3025BB is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 3025BB when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3025BB you can contact the distributor directly for product support, shipping queries etc.
Is the 3025BB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3025BB have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 3025BB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3025BB often in real-time on the comparison pages.
What if I can't find stock of 3025BB?
You can fill out our help required form which you can use to request a quote for 3025BB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.