Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Retainer, Battery | Carlton-Bates |
Coin Cell Battery Holders COIN CELL CLIP | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Label Type | Identification |
---|---|
Label Dimensions | 28.58mm x 88.9mm |
Label Colour | White |
Pack Quantity | 700 |
Label Size | 1.125 x 3.5" |
Legend | Blank (No Legend) |
RoHS Compliant | Yes |
Label, Identification, 1.125X3.5In 700Pc | Newark Electronics |
ADDRESS LABEL, WHITE, 1-1/8in x 3-1/2in, 350/RL | Dymo 30252 | RS Americas |
Where can I find additional details, specifications and documents for a 30252?
Additional datasheets, footprints and schematics for 30252 are listed on our Part Details page. You can also find images and similar parts to 30252 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30252 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30252 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30252 fall under?
The 30252 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 30252 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30252 you can contact the distributor directly for product support, shipping queries etc.
Is the 30252 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 30252 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 30252.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30252 often in real-time on the comparison pages.
What if I can't find stock of 30252?
You can fill out our help required form which you can use to request a quote for 30252 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.