Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Key 1/4 Pilot Kg1 Cd/Jacobs |Jacobs 30249 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | 49 Series |
RoHS: | Unknown |
Product Range | 49 Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Insulator Material | Uninsulated |
Termination Method | Crimp |
RoHS Compliant | NA |
PIC MODEL 49 | Ideal Industries 30-249 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 30249?
Additional datasheets, footprints and schematics for 30249 are listed on our Part Details page. You can also find images and similar parts to 30249 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30249 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30249 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30249 fall under?
The 30249 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 30249 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30249 you can contact the distributor directly for product support, shipping queries etc.
Is the 30249 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30249 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 30249.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30249 often in real-time on the comparison pages.
What if I can't find stock of 30249?
You can fill out our help required form which you can use to request a quote for 30249 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.