Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.57
|
11
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$10.23
|
6
in stock
|
Buy Now | |
element14
from US$7.65
|
6
in stock
|
Buy Now | |
Farnell
from US$9.65
|
6
in stock
|
Buy Now | |
Rutronik
from US$1.50
|
-
|
Buy Now | |
Carlton-Bates
from US$1.26
|
-
|
Buy Now | |
Sager
from US$1.02
|
-
|
Buy Now |
Tip Size | 4mm |
---|---|
Blade Length | 100mm |
Overall Length | 211mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Length | 261mm |
Screwdriver Type | Slotted |
Tip / Nozzle Size | 4mm |
Tip / Nozzle Style | Flared Slot |
Tip Size A x B | 4 x 0.8mm |
Screwdriver, Slot, 4Mm | Newark Electronics |
SCREWDRIVER, SLOT, 4MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 302-4?
Additional datasheets, footprints and schematics for 302-4 are listed on our Part Details page. You can also find images and similar parts to 302-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 302-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 302-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 302-4 fall under?
The 302-4 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 302-4 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 302-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 302-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 302-4 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 302-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 302-4 often in real-time on the comparison pages.
What if I can't find stock of 302-4?
You can fill out our help required form which you can use to request a quote for 302-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.