Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ESD Storage Type | Bin |
---|---|
External Height - Imperial | 10.9" |
External Height - Metric | 276.2mm |
External Width - Imperial | 5.5" |
External Width - Metric | 139.7mm |
External Depth - Imperial | 5" |
RoHS Compliant | NA |
Container, Esd, Pp, Blk, 5X5.5X10.875In | Newark Electronics |
Where can I find additional details, specifications and documents for a 30230ESD?
Additional datasheets, footprints and schematics for 30230ESD are listed on our Part Details page. You can also find images and similar parts to 30230ESD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30230ESD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30230ESD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30230ESD fall under?
The 30230ESD is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Containers.
Can I view similar or alternative parts?
You can view similar parts to 30230ESD when available in the Anti Static Containers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30230ESD you can contact the distributor directly for product support, shipping queries etc.
Is the 30230ESD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30230ESD have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 30230ESD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30230ESD often in real-time on the comparison pages.
What if I can't find stock of 30230ESD?
You can fill out our help required form which you can use to request a quote for 30230ESD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.