Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | Coin Cell - 20mm |
---|---|
No. of Batteries | 2 |
Product Range | - |
Accessory Type | Coin Cell Retainer Contact |
Battery Terminals | Through Hole |
Contact Material | Phosphor Bronze |
THM Insulated Retainer for 20mm Cell-Tin Nickel Plate | Keystone Electronics 3023 | RS Americas |
Retainer, Battery | Carlton-Bates |
Coin Cell Battery Holders 20mm THM Coin Cell Retainer | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 3mm |
---|---|
Blade Length | 80mm |
Overall Length | 184mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Length | 184mm |
Screwdriver Type | Slotted |
Tip / Nozzle Size | 3mm |
Tip / Nozzle Style | Flared Slot |
Tip Size A x B | 3 x 0.5mm |
Screwdriver, Slot, 3Mm | Newark Electronics |
SCREWDRIVER, SLOT, 3MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Brass |
---|---|
Thread Size - Imperial | 6-32 |
Body Length | 19.05mm |
Overall Length | 19.05mm |
External Width | 6.35mm |
Wire Diameter | 6.35mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 3023?
Additional datasheets, footprints and schematics for 3023 are listed on our Part Details page. You can also find images and similar parts to 3023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3023 fall under?
The 3023 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3023 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3023 you can contact the distributor directly for product support, shipping queries etc.
Is the 3023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3023 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 3023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3023 often in real-time on the comparison pages.
What if I can't find stock of 3023?
You can fill out our help required form which you can use to request a quote for 3023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.