3022-002-N Sensors by TE Connectivity

Box / Board-mount, High-Res, DC Response Accelerometer, 2g F.S.

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Box/Board-Mount, High-Res, Dc Response Accelerometer, 2G F.s. |Te Connectivity Sensors 3022-002-N | Newark Electronics
Accelerometer ±2g 2V to 10V 8mV/g to 20mV/g 5-Pin SMD | Avnet America
Accelerometers DC Resp Accel Bd-mt Hi-Res 2g FS | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3022-002-N?

Additional datasheets, footprints and schematics for 3022-002-N are listed on our Part Details page. You can also find images and similar parts to 3022-002-N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3022-002-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3022-002-N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3022-002-N fall under?

The 3022-002-N is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to 3022-002-N when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3022-002-N you can contact the distributor directly for product support, shipping queries etc.

Is the 3022-002-N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3022-002-N have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 3022-002-N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3022-002-N often in real-time on the comparison pages.

What if I can't find stock of 3022-002-N?

You can fill out our help required form which you can use to request a quote for 3022-002-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay