30219-098 Enclosure, Rack & Cabinet Accessories by nVent Schroff

RACK PANEL, 1.716" X 19.015", ALUMINIUM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.79

Distributor Stock
Logo for Distrelec
Distrelec
from US$11.79
70
in stock
Buy Now
Logo for RS
RS
from US$12.25
89
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.44
60
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$19.65
3
in stock
Buy Now
Logo for Sorelec
Sorelec
-
2
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Panel Type Front Panel
Rack U Height 1U
Panel Material Aluminium
For Use With Cabinet Racks
External Height - Metric 43.59mm
External Width - Metric 483mm
RoHS Compliant Yes

Alternative Descriptions

19" Front Panel, 1 U, 3 mm, Al Anodized, | RS
nVent Schroff 19'' front panel 1 HE | Distrelec
Rack Panel, 1.716" X 19.015", Aluminium | Newark Electronics
Front Panel, 1U, 84HP, 3 mm, Front/Rear Finish Anodized, Untreated Edges | nVent SCHROFF 30219098 | RS Americas
Front Panel Aluminum Anodised 43.6mm Height | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 30219-098?

Additional datasheets, footprints and schematics for 30219-098 are listed on our Part Details page. You can also find images and similar parts to 30219-098 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 30219-098 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30219-098 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 30219-098 fall under?

The 30219-098 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Panels.

Can I view similar or alternative parts?

You can view similar parts to 30219-098 when available in the Rack Panels range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 30219-098 you can contact the distributor directly for product support, shipping queries etc.

Is the 30219-098 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 30219-098 have stock available?

Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and Sorelec have stock available or on a lead time for 30219-098.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 30219-098 often in real-time on the comparison pages.

What if I can't find stock of 30219-098?

You can fill out our help required form which you can use to request a quote for 30219-098 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay