Status: | Unknown |
---|---|
Series: | WE-LT Series |
RoHS: | Compliant |
Product Range | WE-LT Series |
---|---|
Shielding Type | EMI Shielding |
Gasket Material | Fabric over Foam |
Length | 1m |
Width | 15mm |
Depth | 4mm |
Attenuation | 80dB |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Shielding Gasket, Square, 1 Metre | Newark Electronics |
Conductive profile WE-LT square 15x4mm | RS |
Conductive profile WE-LT square 15x4mm | Wurth Electronics 3021504 | RS Americas |
Where can I find additional details, specifications and documents for a 3021504?
Additional datasheets, footprints and schematics for 3021504 are listed on our Part Details page. You can also find images and similar parts to 3021504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3021504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3021504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3021504 fall under?
The 3021504 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 3021504 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3021504 you can contact the distributor directly for product support, shipping queries etc.
Is the 3021504 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3021504 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 3021504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3021504 often in real-time on the comparison pages.
What if I can't find stock of 3021504?
You can fill out our help required form which you can use to request a quote for 3021504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.