Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 10mm |
---|---|
Blade Length | 200mm |
Overall Length | 324mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Length | 324mm |
Screwdriver Type | Slotted |
Tip / Nozzle Size | 10mm |
Tip / Nozzle Style | Flared Slot |
Tip Size A x B | 10 x 1.6mm |
Screwdriver, Slotted Head, 204Mm | Newark Electronics |
SCREWDRIVER, SLOTTED HEAD, 204MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Connector | RS Americas |
Where can I find additional details, specifications and documents for a 302-10?
Additional datasheets, footprints and schematics for 302-10 are listed on our Part Details page. You can also find images and similar parts to 302-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 302-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 302-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 302-10 fall under?
The 302-10 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 302-10 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 302-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 302-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 302-10 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 302-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 302-10 often in real-time on the comparison pages.
What if I can't find stock of 302-10?
You can fill out our help required form which you can use to request a quote for 302-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.