Status: | Unknown |
---|---|
Series: | WE-LT Series |
RoHS: | Unknown |
Product Range | WE-LT Series |
---|---|
Shielding Type | EMI Shielding |
Gasket Material | Fabric over Foam |
Length | 1m |
Width | 4mm |
Depth | 2mm |
Attenuation | 80dB |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 2mm |
External Width | 4mm |
Conductive profile WE-LT square 4x2mm | RS |
Shielding Gasket, Square, 1 Metre | Newark Electronics |
SHIELDING GASKET, SQUARE, 1 METRE | element14 |
Conductive profile WE-LT square 4x2mm | Wurth Electronics 3020402 | RS Americas |
Where can I find additional details, specifications and documents for a 3020402?
Additional datasheets, footprints and schematics for 3020402 are listed on our Part Details page. You can also find images and similar parts to 3020402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3020402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3020402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3020402 fall under?
The 3020402 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 3020402 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3020402 you can contact the distributor directly for product support, shipping queries etc.
Is the 3020402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3020402 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 3020402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3020402 often in real-time on the comparison pages.
What if I can't find stock of 3020402?
You can fill out our help required form which you can use to request a quote for 3020402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.