Status: | Unknown |
---|---|
Series: | DMS Series |
RoHS: | Compliant |
Prices starting from US$169.96
Distributor | Stock | ||
---|---|---|---|
Newark
from US$169.96
|
3
in stock
|
Buy Now |
Current Rating | 500A |
---|---|
Accuracy % | 0.25% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 60°C |
Product Range | DMS Series |
RoHS Compliant | Yes |
Cal Current Shunt, 500A, Base Mnt | Newark Electronics |
Where can I find additional details, specifications and documents for a 3020-01103-0 CAL?
Additional datasheets, footprints and schematics for 3020-01103-0 CAL are listed on our Part Details page. You can also find images and similar parts to 3020-01103-0 CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3020-01103-0 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3020-01103-0 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3020-01103-0 CAL fall under?
The 3020-01103-0 CAL is listed under Automation & Process Control > Panel Displays & Instrumentation > Current Shunts.
Can I view similar or alternative parts?
You can view similar parts to 3020-01103-0 CAL when available in the Current Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3020-01103-0 CAL you can contact the distributor directly for product support, shipping queries etc.
Is the 3020-01103-0 CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3020-01103-0 CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3020-01103-0 CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3020-01103-0 CAL often in real-time on the comparison pages.
What if I can't find stock of 3020-01103-0 CAL?
You can fill out our help required form which you can use to request a quote for 3020-01103-0 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.