3020-01102-0 Murata Parts by Murata

DC SHUNT 300A 0.05V SCREW

Status: Unknown
Series: DMS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$29.31

Distributor Stock
Logo for RS
RS
from US$34.97
46
in stock
Buy Now
Logo for element14
element14
from US$29.31
-
Buy Now
Logo for Farnell
Farnell
from US$37.53
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Current Rating 300A
Accuracy % 0.25%
Operating Temperature Min -40°C
Operating Temperature Max 60°C
Product Range DMS Series

Alternative Descriptions

Base Mounted DC Shunt For DCA5-20PC | RS
DC SHUNT, 300A, 0.05V, SCREW | element14
Dc Shunt, 300A, 0.05V, Screw | Newark Electronics
CDT3020-01102-0 | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3020-01102-0?

Additional datasheets, footprints and schematics for 3020-01102-0 are listed on our Part Details page. You can also find images and similar parts to 3020-01102-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3020-01102-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3020-01102-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3020-01102-0 fall under?

The 3020-01102-0 is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to 3020-01102-0 when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3020-01102-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 3020-01102-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3020-01102-0 have stock available?

Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for 3020-01102-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3020-01102-0 often in real-time on the comparison pages.

What if I can't find stock of 3020-01102-0?

You can fill out our help required form which you can use to request a quote for 3020-01102-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay