Status: | Unknown |
---|---|
Series: | 171G Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 60Core |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.072mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Blue |
Cable Width | - |
No. of Max Strands x Strand Size | 7 x 0.127mm |
Pitch Spacing | 1.27mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
Ribbon Cable Type | Flat Ribbon Cable |
Product Range | 171G Series |
Cable Type | Flat (Ribbon) |
Cable UL Style Number | UL2651 |
Capacitance | 45.9pF/m |
Colour | Light Blue |
Conductor Make-up | 7/36AWG |
Current Rating | 1A |
Impedance | 100ohm |
Inductance | 0.46µH/m |
Insulation Resistance | 10000Mohm |
Operating Temperature Max | 105°C |
RIBBON CABLE, 60WAY, PER M | element14 |
RIBBON CABLE, 60WAY, PER M | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Capacitor Mount Pad |
---|---|
Features | Rectangular, 2 Leads, 0.29 Length, 0.09 Width, 0.045 Thick, Nylon, Natural |
RoHS Compliant | No |
300 Series .290 in Long .200 in Spacing Natural Capacitor Mount | Future Electronics |
Perm-O-Pads | Newark Electronics |
PERM-O-PADS, Rectangular, Capacitor Mnt,0.29 x 0.09 x 0.045 in., Nylon, Natural | Bivar Inc. 302-200 | RS Americas |
Where can I find additional details, specifications and documents for a 302200?
Additional datasheets, footprints and schematics for 302200 are listed on our Part Details page. You can also find images and similar parts to 302200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 302200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 302200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 302200 fall under?
The 302200 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 302200 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 302200 you can contact the distributor directly for product support, shipping queries etc.
Is the 302200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 302200 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 302200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 302200 often in real-time on the comparison pages.
What if I can't find stock of 302200?
You can fill out our help required form which you can use to request a quote for 302200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.